ASUS EeeBox PC EB1036-B0614, 2 GHz, Intel® Celeron®, J1900, 2 GB, 320 GB, Windows 8.1
ASUS EeeBox PC EB1036-B0614. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Power supply: 45 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 24.3 oz (690 g). Product color: Black