ASUS logo

ASUS ExpertCenter E5 AiO 24 E5402WVARK-C73P-CB Intel Core 7 150U 23.8" 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1619
Info modified on:
30 Apr 2025, 08:26:50
Short summary description ASUS ExpertCenter E5 AiO 24 E5402WVARK-C73P-CB Intel Core 7 150U 23.8" 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black:

ASUS ExpertCenter E5 AiO 24 E5402WVARK-C73P-CB, 23.8", Full HD, Intel Core 7, 16 GB, 512 GB, Windows 11 Pro

Long summary description ASUS ExpertCenter E5 AiO 24 E5402WVARK-C73P-CB Intel Core 7 150U 23.8" 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black:

ASUS ExpertCenter E5 AiO 24 E5402WVARK-C73P-CB. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Core 7. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Built-in camera. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.