ASUS Vivo AiO V241EAK-BA063T, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1.26 TB, Windows 10 Home
ASUS Vivo AiO V241EAK-BA063T. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black