ASUS logo

ASUS Vivo AiO M241DAK-BA097M AMD Ryzen™ 7 3700U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52492
Info modified on:
11 Nov 2024, 17:15:17
Short summary description ASUS Vivo AiO M241DAK-BA097M AMD Ryzen™ 7 3700U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Black:

ASUS Vivo AiO M241DAK-BA097M, 23.8", Full HD, AMD Ryzen™ 7, 8 GB, 1.26 TB, Black

Long summary description ASUS Vivo AiO M241DAK-BA097M AMD Ryzen™ 7 3700U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Wi-Fi 5 (802.11ac) Black:

ASUS Vivo AiO M241DAK-BA097M. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 7, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10. Built-in camera. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.