ASUS logo

ASUS Vivo AiO M241DAK-BA068T-BE AMD Ryzen™ 5 3500U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58015
Info modified on:
11 Nov 2024, 17:14:50
Short summary description ASUS Vivo AiO M241DAK-BA068T-BE AMD Ryzen™ 5 3500U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

ASUS Vivo AiO M241DAK-BA068T-BE, 23.8", Full HD, AMD Ryzen™ 5, 8 GB, 512 GB, Windows 10 Home

Long summary description ASUS Vivo AiO M241DAK-BA068T-BE AMD Ryzen™ 5 3500U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

ASUS Vivo AiO M241DAK-BA068T-BE. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 5, Processor frequency: 2.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.