ASUS Zen AiO 27 Z272SDT-BA160T, 27", 4K Ultra HD, Intel® Core™ i7, 16 GB, 1.51 TB, Windows 10 Home
ASUS Zen AiO 27 Z272SDT-BA160T. Product type: All-in-One PC. Display diagonal: 27", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Blue