ASUS Vivo AiO V272UNK-BA027T, 27", Full HD, Intel® Core™ i7, 8 GB, 1.51 TB, Windows 10 Home
ASUS Vivo AiO V272UNK-BA027T. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 1.8 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® MX150. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Gold