ASUS logo

ASUS Zen AiO ZN241ICGK-RA050T Intel® Core™ i5 i5-7200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Wi-Fi 5 (802.11ac) Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7065
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO ZN241ICGK-RA050T Intel® Core™ i5 i5-7200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Wi-Fi 5 (802.11ac) Gray:

ASUS Zen AiO ZN241ICGK-RA050T, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS Zen AiO ZN241ICGK-RA050T Intel® Core™ i5 i5-7200U 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Wi-Fi 5 (802.11ac) Gray:

ASUS Zen AiO ZN241ICGK-RA050T. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 940MX. Built-in camera. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.