ASUS A4110-BD155M, 15.6", HD, Intel® Celeron®, 4 GB, 128 GB, FreeDOS
ASUS A4110-BD155M. Product type: All-in-One PC. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Operating system installed: FreeDOS. Product color: Black