ASUS logo

ASUS A4110-BD154M Intel® Celeron® J3160 15.6" 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21294
Info modified on:
14 Mar 2024, 19:23:36
Short summary description ASUS A4110-BD154M Intel® Celeron® J3160 15.6" 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Black:

ASUS A4110-BD154M, 15.6", HD, Intel® Celeron®, 4 GB, 500 GB, Black

Long summary description ASUS A4110-BD154M Intel® Celeron® J3160 15.6" 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Black:

ASUS A4110-BD154M. Product type: All-in-One PC. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Built-in camera. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.