ASUS Zen AiO Pro Z240ICGT-GF034X, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home
ASUS Zen AiO Pro Z240ICGT-GF034X. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Operating system installed: Windows 10 Home. Product color: Gold