ASUS ET1620IUTT-B005Q, 15.6", Intel® Celeron®, 4 GB, 320 GB, Windows 8.1, Black
ASUS ET1620IUTT-B005Q. Product type: All-in-One PC. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 8.1. Product color: Black