ASUS ET ET2311IUTH-BG002Q, 23", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8.1
ASUS ET ET2311IUTH-BG002Q. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8.1. Product color: Black, Silver