ASUS BP BP5242-SPVA05, 2.6 GHz, Intel® Celeron®, 2 GB, 500 GB, DVD-RW, Windows 7 Professional
ASUS BP BP5242-SPVA05. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®, Processor model: E3400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black