ASUS logo

ASUS ROG Strix G35CA GT35CA-71370F043W Intel® Core™ i7 i7-13700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Windows 11 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4746
Info modified on:
20 Aug 2024, 13:16:18
Short summary description ASUS ROG Strix G35CA GT35CA-71370F043W Intel® Core™ i7 i7-13700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Windows 11 Home Tower PC Black:

ASUS ROG Strix G35CA GT35CA-71370F043W, Intel® Core™ i7, i7-13700F, 32 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description ASUS ROG Strix G35CA GT35CA-71370F043W Intel® Core™ i7 i7-13700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Windows 11 Home Tower PC Black:

ASUS ROG Strix G35CA GT35CA-71370F043W. Processor family: Intel® Core™ i7, Processor model: i7-13700F. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4070. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC. Weight: 33.1 lbs (15 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.