ASUS S340MF-59400F043T, 2.9 GHz, Intel® Core™ i5, i5-9400F, 16 GB, 512 GB, Windows 10 Home
ASUS S340MF-59400F043T. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GT 710. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 15.4 lbs (7 kg). Product color: Black