ASUS logo

ASUS D320SF-I767000054 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Desktop PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41915
Info modified on:
14 Mar 2024, 19:24:19
Short summary description ASUS D320SF-I767000054 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Desktop PC Black:

ASUS D320SF-I767000054, 3.4 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description ASUS D320SF-I767000054 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Desktop PC Black:

ASUS D320SF-I767000054. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Power supply: 120 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.