ASUS logo

ASUS ET ET2011E-W008E Intel® Pentium® E5800 20" 1600 x 900 pixels 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium White

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53989
Info modified on:
19 Mar 2021, 16:13:12
Short summary description ASUS ET ET2011E-W008E Intel® Pentium® E5800 20" 1600 x 900 pixels 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium White:

ASUS ET ET2011E-W008E, 20", HD+, Intel® Pentium®, 2 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS ET ET2011E-W008E Intel® Pentium® E5800 20" 1600 x 900 pixels 2 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium White:

ASUS ET ET2011E-W008E. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA X4500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.