ASUS ET All-in-One PC ET2400INT-B142E, 23.6", Full HD, Intel® Core™ i3, 4 GB, 640 GB, Windows 7 Home Premium
ASUS ET All-in-One PC ET2400INT-B142E. Display diagonal: 23.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® 310, On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 7 Home Premium. Product color: Black