ASUS ET ET2400INT-B119E, 23.6", Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 7 Home Premium
ASUS ET ET2400INT-B119E. Display diagonal: 23.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® 310, On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 7 Home Premium. Product color: Black