ASUS logo

ASUS ET ET2400E-B0020 23.6" 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 FreeDOS Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58892
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ET ET2400E-B0020 23.6" 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 FreeDOS Black:

ASUS ET ET2400E-B0020, 23.6", Full HD, 2 GB, 320 GB, FreeDOS, Black

Long summary description ASUS ET ET2400E-B0020 23.6" 1920 x 1080 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 FreeDOS Black:

ASUS ET ET2400E-B0020. Display diagonal: 23.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 2.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.