ASUS logo

ASUS Eee PC Eee TOP ET2010PNT-B035E Intel Atom® D510 20" 2 GB DDR2-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60450
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Eee PC Eee TOP ET2010PNT-B035E Intel Atom® D510 20" 2 GB DDR2-SDRAM 500 GB Windows 7 Home Premium Black:

ASUS Eee PC Eee TOP ET2010PNT-B035E, 20", Intel Atom®, 2 GB, 500 GB, Windows 7 Home Premium, Black

Long summary description ASUS Eee PC Eee TOP ET2010PNT-B035E Intel Atom® D510 20" 2 GB DDR2-SDRAM 500 GB Windows 7 Home Premium Black:

ASUS Eee PC Eee TOP ET2010PNT-B035E. Display diagonal: 20". Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.