ASUS EeeBox PC Eee EB1007-B0157, 1.66 GHz, Intel Atom®, D410, 1 GB, 250 GB, Windows 7 Home Premium
ASUS EeeBox PC Eee EB1007-B0157. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D410. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated. On-board graphics card model: Integrated. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 40 W. Product type: PC. Weight: 2.58 lbs (1.17 kg). Product color: Black