ASUS CG CG8270-BE003O, 3.4 GHz, Intel® Core™ i7, 12 GB, 2 TB, DVD±RW, Windows 7 Home Premium
ASUS CG CG8270-BE003O. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7770. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product color: Gray