ASUS logo

ASUS Essentio CM6730-DE004S Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 8 PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82205
Info modified on:
14 Mar 2024, 19:35:58
Short summary description ASUS Essentio CM6730-DE004S Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 8 PC Black:

ASUS Essentio CM6730-DE004S, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 8

Long summary description ASUS Essentio CM6730-DE004S Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 8 PC Black:

ASUS Essentio CM6730-DE004S. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 8. Power supply: 350 W. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.