ASUS logo

ASUS CM CM6730-IT001S Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670 Windows 8 Tower PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99011
Info modified on:
07 Oct 2024, 17:38:09
Short summary description ASUS CM CM6730-IT001S Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670 Windows 8 Tower PC Black:

ASUS CM CM6730-IT001S, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD-RW, Windows 8

Long summary description ASUS CM CM6730-IT001S Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670 Windows 8 Tower PC Black:

ASUS CM CM6730-IT001S. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7670. Operating system installed: Windows 8. Power supply: 350 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.