ASUS ROG Strix GA35 GA35DX-FR149T, 3.8 GHz, AMD Ryzen™ 7, 5800X, 32 GB, 1 TB, Windows 10 Home
ASUS ROG Strix GA35 GA35DX-FR149T. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC. Product color: Black