ASUS logo

ASUS ROG G35DX-NL003T AMD Ryzen™ 9 3900X 16 GB DDR4-SDRAM 2.51 TB HDD+SSD Windows 10 Home PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14370
Info modified on:
11 Nov 2024, 16:51:22
Short summary description ASUS ROG G35DX-NL003T AMD Ryzen™ 9 3900X 16 GB DDR4-SDRAM 2.51 TB HDD+SSD Windows 10 Home PC Black:

ASUS ROG G35DX-NL003T, 3.8 GHz, AMD Ryzen™ 9, 3900X, 16 GB, 2.51 TB, Windows 10 Home

Long summary description ASUS ROG G35DX-NL003T AMD Ryzen™ 9 3900X 16 GB DDR4-SDRAM 2.51 TB HDD+SSD Windows 10 Home PC Black:

ASUS ROG G35DX-NL003T. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 9, Processor model: 3900X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 33.1 lbs (15 kg). Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.