ASUS ROG Strix GA15DH, 3.6 GHz, AMD Ryzen™ 7, 3700X, 16 GB, 1.51 TB, Windows 10 Home
ASUS ROG Strix GA15DH. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 3700X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 5700 XT. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black