ASUS ROG GL10CS-NR131T, 2.9 GHz, Intel® Core™ i5, i5-9400, 16 GB, 512 GB, Windows 10
ASUS ROG GL10CS-NR131T. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Weight: 17.6 lbs (8 kg). Product color: Black