ASUS ROG G11DF, 3.2 GHz, AMD Ryzen™ 5, 1600, 8 GB, 1 TB, Windows 10 Home
ASUS ROG G11DF. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 21.6 lbs (9.78 kg). Product color: Gray