ASUS VivoPC M80CJ-FR007T, 2.5 GHz, Intel® Core™ i5, i5-7300HQ, 8 GB, 1 TB, Windows 10
ASUS VivoPC M80CJ-FR007T. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7300HQ. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Tower. Product type: PC