ASUS ROG GT51CH-BE016T, 4.2 GHz, Intel® Core™ i7, i7-7700K, 16 GB, 1.51 TB, Windows 10 Home
ASUS ROG GT51CH-BE016T. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 50.7 lbs (23 kg). Product color: Red, Silver, Black, Gray