ASUS logo

ASUS VivoPC K31CD-K-NL005T Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133223
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC K31CD-K-NL005T Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Tower PC Black:

ASUS VivoPC K31CD-K-NL005T, 3 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 10 Home

Long summary description ASUS VivoPC K31CD-K-NL005T Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Tower PC Black:

ASUS VivoPC K31CD-K-NL005T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.