ASUS ROG G20CB-DE026T, 3.4 GHz, Intel® Core™ i7, 16 GB, 1.26 TB, DVD Super Multi, Windows 10
ASUS ROG G20CB-DE026T. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC