ASUS logo

ASUS VivoPC M32CD-FR098T Intel® Core™ i5 i5-6400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Tower PC Black, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42548
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC M32CD-FR098T Intel® Core™ i5 i5-6400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Tower PC Black, Gray:

ASUS VivoPC M32CD-FR098T, 2.7 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS VivoPC M32CD-FR098T Intel® Core™ i5 i5-6400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Tower PC Black, Gray:

ASUS VivoPC M32CD-FR098T. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.