ASUS logo

ASUS VivoPC M32CD-BE025T Intel® Core™ i5 i5-6400 8 GB 1.01 TB HDD+SSD Tower PC Black, Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17676
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC M32CD-BE025T Intel® Core™ i5 i5-6400 8 GB 1.01 TB HDD+SSD Tower PC Black, Gray:

ASUS VivoPC M32CD-BE025T, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1.01 TB, HDD+SSD

Long summary description ASUS VivoPC M32CD-BE025T Intel® Core™ i5 i5-6400 8 GB 1.01 TB HDD+SSD Tower PC Black, Gray:

ASUS VivoPC M32CD-BE025T. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB. Total storage capacity: 1.01 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Wi-Fi. Chassis type: Tower. Product type: PC. Weight: 18.3 lbs (8.29 kg). Product color: Black, Gray

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.