ASUS VivoPC M32CD-CA019T, 3.4 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD±RW, Windows 10 Home
ASUS VivoPC M32CD-CA019T. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R9 370. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Black, Blue, Gray