ASUS logo

ASUS K20CE-NL020T Intel® Pentium® J3710 4 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Tower PC Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59165
Info modified on:
14 Mar 2024, 19:50:09
Short summary description ASUS K20CE-NL020T Intel® Pentium® J3710 4 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Tower PC Silver:

ASUS K20CE-NL020T, 1.6 GHz, Intel® Pentium®, 4 GB, 256 GB, DVD Super Multi, Windows 10 Home

Long summary description ASUS K20CE-NL020T Intel® Pentium® J3710 4 GB DDR3-SDRAM 256 GB SSD Windows 10 Home Tower PC Silver:

ASUS K20CE-NL020T. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor model: J3710. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.