ASUS VivoPC K31AN-SP004T, 1.6 GHz, Intel® Celeron®, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home
ASUS VivoPC K31AN-SP004T. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: J3060. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Black