ASUS logo

ASUS M M32AD-US025S Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740 Windows 8.1 Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61357
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M M32AD-US025S Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740 Windows 8.1 Tower PC Black:

ASUS M M32AD-US025S, 3.2 GHz, Intel® Core™ i5, 12 GB, 2 TB, DVD-RW, Windows 8.1

Long summary description ASUS M M32AD-US025S Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 740 Windows 8.1 Tower PC Black:

ASUS M M32AD-US025S. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 740. Operating system installed: Windows 8.1. Power supply: 350 W. Chassis type: Tower. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.