ASUS G G20AJ-IT004S, 3.6 GHz, Intel® Core™ i7, 16 GB, 1 TB, Blu-Ray DVD Combo, Windows 8.1
ASUS G G20AJ-IT004S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Weight: 14.1 lbs (6.38 kg). Product color: Black, Red