ASUS ROG G20AJ-US009S, 3.6 GHz, Intel® Core™ i7, 8 GB, 1.01 TB, DVD-RW, Windows 8.1
ASUS ROG G20AJ-US009S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.01 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Wi-Fi. Operating system installed: Windows 8.1. Product type: PC. Weight: 14.1 lbs (6.38 kg). Product color: Black, Red