ASUS logo

ASUS M M32BF-NR002S AMD A8 A8-7600 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black, Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29428
Info modified on:
14 Mar 2024, 17:23:04
Short summary description ASUS M M32BF-NR002S AMD A8 A8-7600 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black, Gray:

ASUS M M32BF-NR002S, 3.1 GHz, AMD A8, A8-7600, 4 GB, 1 TB, Windows 8.1

Long summary description ASUS M M32BF-NR002S AMD A8 A8-7600 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black, Gray:

ASUS M M32BF-NR002S. Processor frequency: 3.1 GHz, Processor family: AMD A8, Processor model: A8-7600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon R7. Wi-Fi. Operating system installed: Windows 8.1. Product type: PC. Weight: 24.9 lbs (11.3 kg). Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.