ASUS VivoPC K30AD, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, FreeDOS
ASUS VivoPC K30AD. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Product type: PC. Weight: 19.3 lbs (8.76 kg). Product color: Black