ASUS logo

ASUS M M51AD-FR012S Intel® Core™ i5 i5-4440S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8.1 Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23082
Info modified on:
07 Oct 2024, 17:38:15
Short summary description ASUS M M51AD-FR012S Intel® Core™ i5 i5-4440S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8.1 Desktop PC Black:

ASUS M M51AD-FR012S, 2.8 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS M M51AD-FR012S Intel® Core™ i5 i5-4440S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8.1 Desktop PC Black:

ASUS M M51AD-FR012S. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 625. Operating system installed: Windows 8.1. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.