ASUS logo

ASUS M M11BB-IT005S AMD A4 A4-6300 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8350 Windows 8 Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80569
Info modified on:
07 Oct 2024, 17:01:40
Short summary description ASUS M M11BB-IT005S AMD A4 A4-6300 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8350 Windows 8 Desktop PC Black:

ASUS M M11BB-IT005S, 3.7 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS M M11BB-IT005S AMD A4 A4-6300 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8350 Windows 8 Desktop PC Black:

ASUS M M11BB-IT005S. Processor frequency: 3.7 GHz, Processor family: AMD A4, Processor model: A4-6300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8370D, Discrete graphics card model: AMD Radeon HD 8350. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.