ASUS logo

ASUS Turbo -RTX2080TI-11G NVIDIA GeForce RTX 2080 Ti 11 GB GDDR6

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12772
Info modified on:
02 Sept 2024, 20:23:59
Short summary description ASUS Turbo -RTX2080TI-11G NVIDIA GeForce RTX 2080 Ti 11 GB GDDR6:

ASUS Turbo -RTX2080TI-11G, GeForce RTX 2080 Ti, 11 GB, GDDR6, 352 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS Turbo -RTX2080TI-11G NVIDIA GeForce RTX 2080 Ti 11 GB GDDR6:

ASUS Turbo -RTX2080TI-11G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080 Ti, Processor frequency: 1350 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR6, Memory bus: 352 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.