ASUS logo

ASUS Eee PC R051BX AMD Dual-Core C-50 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115296
Info modified on:
27 Jan 2025, 08:21:34
Short summary description ASUS Eee PC R051BX AMD Dual-Core C-50 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

ASUS Eee PC R051BX, AMD Dual-Core, 1 GHz, 10.1", 1024 x 600 pixels, 1 GB, 320 GB

Long summary description ASUS Eee PC R051BX AMD Dual-Core C-50 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

ASUS Eee PC R051BX. Product type: Netbook, Form factor: Clamshell. Processor family: AMD Dual-Core, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6250. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.58 lbs (1.17 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.