ASUS 1215B-BLK215M, 1 GHz, 12.1", 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Home Premium
ASUS 1215B-BLK215M. Product type: Netbook. Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 12.1", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.2 lbs (1.45 kg)